Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26AC2554 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Resistance Range | 1000 ohms |
| Tolerance | 1 +/- % |