Vishay Intertechnology, Inc. RESISTOR-1.0K, 0705, 1% M55342K06B1E00R

Description
RESISTOR-1.0K, 0705, 1%
Request a Quote
Description
RESISTOR-1.0K, 0705, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR-1.0K, 0705, 1% - M55342K06B1E00R - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR-1.0K, 0705, 1%
M55342K06B1E00R
RESISTOR-1.0K, 0705, 1% M55342K06B1E00R
RESISTOR-1.0K, 0705, 1%

RESISTOR-1.0K, 0705, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B1E00R
Product Name RESISTOR-1.0K, 0705, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details