Vishay Intertechnology, Inc. Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B1B78RWS

Description
Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B1B78RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B1B78RWS
Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B1B78RWS
Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B1B78RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B1B78RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B1B78RWS-ND
1.78 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.78 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B1B78RWS 764-M55342K06B1B78RWS-ND
Product Name Res Thin Film 0705 1.78K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details