Vishay Intertechnology, Inc. RES 1.54K OHM 0.15W 0.1% 0805 M55342K06B1B54RWS

Description
RES 1.54Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.54Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 0.15W 0.1% 0805 - M55342K06B1B54RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 0.15W 0.1% 0805
M55342K06B1B54RWS
RES 1.54K OHM 0.15W 0.1% 0805 M55342K06B1B54RWS
RES 1.54Kohm 0.15W 0.1% 0805

RES 1.54Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B1B54RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B1B54RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B1B54RWS-ND
1.54 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.54 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B1B54RWS 764-M55342K06B1B54RWS-ND
Product Name RES 1.54K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details