Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B1B50RT5

Description
1.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B1B50RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B1B50RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B1B50RT5TR-ND
1.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD,705,1/10W,1.50K,.1%,100PPM,R/.01%,TR - M55342K06B1B50RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,1.50K,.1%,100PPM,R/.01%,TR
M55342K06B1B50RT5
SMD,705,1/10W,1.50K,.1%,100PPM,R/.01%,TR M55342K06B1B50RT5
SMD,705,1/10W,1.50K, .1%,100PPM,R/.01%,TR

SMD,705,1/10W,1.50K,.1%,100PPM,R/.01%,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K06B1B50RT5TR-ND M55342K06B1B50RT5
Product Name Chip Resistor - Surface Mount SMD,705,1/10W,1.50K,.1%,100PPM,R/.01%,TR
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers