Vishay Intertechnology, Inc. SMD,705,1/10W,1.21K,.1%,100PPM,R/.01%,BULK M55342K06B1B21RWS

Description
SMD,705,1/10W,1.21K, .1%,100PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
SMD,705,1/10W,1.21K, .1%,100PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,1.21K,.1%,100PPM,R/.01%,BULK - M55342K06B1B21RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,1.21K,.1%,100PPM,R/.01%,BULK
M55342K06B1B21RWS
SMD,705,1/10W,1.21K,.1%,100PPM,R/.01%,BULK M55342K06B1B21RWS
SMD,705,1/10W,1.21K, .1%,100PPM,R/.01%,BU LK

SMD,705,1/10W,1.21K,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B1B21RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B1B21RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B1B21RWS-ND
1.21 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.21 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B1B21RWS 764-M55342K06B1B21RWS-ND
Product Name SMD,705,1/10W,1.21K,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers