Vishay Intertechnology, Inc. RES 1.11K OHM 0.15W 0.1% 0805 M55342K06B1B11RWS

Description
RES 1.11Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.11Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11K OHM 0.15W 0.1% 0805 - M55342K06B1B11RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11K OHM 0.15W 0.1% 0805
M55342K06B1B11RWS
RES 1.11K OHM 0.15W 0.1% 0805 M55342K06B1B11RWS
RES 1.11Kohm 0.15W 0.1% 0805

RES 1.11Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B1B11RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B1B11RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B1B11RWS-ND
1.11 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.11 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B1B11RWS 764-M55342K06B1B11RWS-ND
Product Name RES 1.11K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details