Vishay Intertechnology, Inc. RESISTOR, 1.02K, 0.1%, 0.1W M55342K06B1B02R

Description
RESISTOR, 1.02K, 0.1%, 0.1W
Request a Quote
Description
RESISTOR, 1.02K, 0.1%, 0.1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1.02K, 0.1%, 0.1W - M55342K06B1B02R - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1.02K, 0.1%, 0.1W
M55342K06B1B02R
RESISTOR, 1.02K, 0.1%, 0.1W M55342K06B1B02R
RESISTOR, 1.02K, 0.1%, 0.1W

RESISTOR, 1.02K, 0.1%, 0.1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B1B02R
Product Name RESISTOR, 1.02K, 0.1%, 0.1W
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers