Vishay Precision Group Rcwpm-575 19.6K 1% K M55342K06B19E6R Tsl Vishay M55342K06B19E6RWL

Description
RCWPM-575 19.6K 1% K M55342K06B19E6R TSL
Description
RCWPM-575 19.6K 1% K M55342K06B19E6R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 19.6K 1% K M55342K06B19E6R Tsl Vishay - 21P2494 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 19.6K 1% K M55342K06B19E6R Tsl Vishay
21P2494
Rcwpm-575 19.6K 1% K M55342K06B19E6R Tsl Vishay 21P2494
RCWPM-575 19.6K 1% K M55342K06B19E6R TSL

RCWPM-575 19.6K 1% K M55342K06B19E6R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2494
Product Name Rcwpm-575 19.6K 1% K M55342K06B19E6R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details