Vishay Intertechnology, Inc. RES 198 OHM 0.15W 0.1% 0805 M55342K06B198APTS

Description
RES 198ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 198ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198 OHM 0.15W 0.1% 0805 - M55342K06B198APTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198 OHM 0.15W 0.1% 0805
M55342K06B198APTS
RES 198 OHM 0.15W 0.1% 0805 M55342K06B198APTS
RES 198ohm 0.15W 0.1% 0805

RES 198ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B198APTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B198APTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B198APTSTR-ND
198 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

198 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B198APTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B198APTS
Chip Resistor - Surface Mount M55342K06B198APTS
RES SMD 198 OHM 0.1% 0.15W 0705

RES SMD 198 OHM 0.1% 0.15W 0705

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B198APTS 764-M55342K06B198APTSTR-ND M55342K06B198APTS
Product Name RES 198 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 198 ohms 198 ohms 198 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details