Vishay Intertechnology, Inc. RES 196 OHM 0.15W 0.1% 0805 M55342K06B196APT0

Description
RES 196ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 196ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 0.15W 0.1% 0805 - M55342K06B196APT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 0.15W 0.1% 0805
M55342K06B196APT0
RES 196 OHM 0.15W 0.1% 0805 M55342K06B196APT0
RES 196ohm 0.15W 0.1% 0805

RES 196ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B196APT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B196APT0TR-ND
Chip Resistor - Surface Mount 764-M55342K06B196APT0TR-ND
196 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

196 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B196APT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B196APT0
Chip Resistor - Surface Mount M55342K06B196APT0
RES SMD 196 OHM 0.1% 0.15W 0705

RES SMD 196 OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B196APT0 764-M55342K06B196APT0TR-ND M55342K06B196APT0
Product Name RES 196 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers