Vishay Intertechnology, Inc. RES 18.4K OHM 0.15W 0.1% 0805 M55342K06B18B4RTS

Description
RES 18.4Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 18.4Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.4K OHM 0.15W 0.1% 0805 - M55342K06B18B4RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.4K OHM 0.15W 0.1% 0805
M55342K06B18B4RTS
RES 18.4K OHM 0.15W 0.1% 0805 M55342K06B18B4RTS
RES 18.4Kohm 0.15W 0.1% 0805

RES 18.4Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B18B4RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B18B4RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B18B4RTSTR-ND
18.4 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

18.4 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B18B4RTS 764-M55342K06B18B4RTSTR-ND
Product Name RES 18.4K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 18400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers