Vishay Intertechnology, Inc. SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,TR M55342K06B184ART1

Description
SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet
Description
SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,TR - M55342K06B184ART1 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,TR
M55342K06B184ART1
SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,TR M55342K06B184ART1
SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,T R

SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B184ART1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B184ART1TR-ND
Chip Resistor - Surface Mount 764-M55342K06B184ART1TR-ND
184 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

184 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B184ART1 764-M55342K06B184ART1TR-ND
Product Name SMD,705,1/10W,184 ,.1%,100PPM,R/.01%,TR Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers