Vishay Precision Group Rcwpm-575 178K 1% K M55342K06B178Es Rsl Vishay M55342K06B178ESUL

Description
RCWPM-575 178K 1% K M55342K06B178ES RSL
Description
RCWPM-575 178K 1% K M55342K06B178ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 178K 1% K M55342K06B178Es Rsl Vishay - 21P2413 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 178K 1% K M55342K06B178Es Rsl Vishay
21P2413
Rcwpm-575 178K 1% K M55342K06B178Es Rsl Vishay 21P2413
RCWPM-575 178K 1% K M55342K06B178ES RSL

RCWPM-575 178K 1% K M55342K06B178ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2413
Product Name Rcwpm-575 178K 1% K M55342K06B178Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers