Vishay Precision Group Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD M55342K06B16E9RSU

Description
Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD - M55342K06B16E9RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD
M55342K06B16E9RSU
Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD M55342K06B16E9RSU
Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD

Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 06 Case Size 16.9 Kohm 0.01% Vishay - 57C0251 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 16.9 Kohm 0.01% Vishay
57C0251
M55342 100 Ppm 06 Case Size 16.9 Kohm 0.01% Vishay 57C0251
M55342 100 ppm 06 Case Size 16.9 kOhm 0.01%

M55342 100 ppm 06 Case Size 16.9 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B16E9RSU 57C0251
Product Name Res Thick Film 0705 16.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 06 Case Size 16.9 Kohm 0.01% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers