Vishay Precision Group Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk M55342K06B165ERWA

Description
Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote
Description
Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk - M55342K06B165ERWA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk
M55342K06B165ERWA
Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk M55342K06B165ERWA
Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk

Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk

Supplier's Site
M55342 100 Ppm 06 Case Size 165 Kohm 0.01% Vishay - 57C0324 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 165 Kohm 0.01% Vishay
57C0324
M55342 100 Ppm 06 Case Size 165 Kohm 0.01% Vishay 57C0324
M55342 100 ppm 06 Case Size 165 kOhm 0.01%

M55342 100 ppm 06 Case Size 165 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B165ERWA 57C0324
Product Name Res Thin Film 0705 165K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Bulk M55342 100 Ppm 06 Case Size 165 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers