Vishay Precision Group Rcwpm-575 15.4 1% K M55342K06B15D4R Tsl Vishay M55342K06B15D4RWL

Description
RCWPM-575 15.4 1% K M55342K06B15D4R TSL
Description
RCWPM-575 15.4 1% K M55342K06B15D4R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 15.4 1% K M55342K06B15D4R Tsl Vishay - 21P2234 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 15.4 1% K M55342K06B15D4R Tsl Vishay
21P2234
Rcwpm-575 15.4 1% K M55342K06B15D4R Tsl Vishay 21P2234
RCWPM-575 15.4 1% K M55342K06B15D4R TSL

RCWPM-575 15.4 1% K M55342K06B15D4R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2234
Product Name Rcwpm-575 15.4 1% K M55342K06B15D4R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details