Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B15D0RS2

Description
RCWPM-575 15 1% K M55342K06B15D0
Request a Quote Datasheet
Description
RCWPM-575 15 1% K M55342K06B15D0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B15D0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B15D0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B15D0RS2CT-ND
RCWPM-575 15 1% K M55342K06B15D0

RCWPM-575 15 1% K M55342K06B15D0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B15D0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B15D0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B15D0RS2TR-ND
RCWPM-575 15 1% K M55342K06B15D0

RCWPM-575 15 1% K M55342K06B15D0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B15D0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B15D0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B15D0RS2DKR-ND
RCWPM-575 15 1% K M55342K06B15D0

RCWPM-575 15 1% K M55342K06B15D0

Buy Now Datasheet
Res Thick Film 0705 15 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B15D0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 15 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B15D0RS2
Res Thick Film 0705 15 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K06B15D0RS2
Res Thick Film 0705 15 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 15 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B15D0RS2CT-ND M55342K06B15D0RS2
Product Name Chip Resistor - Surface Mount Res Thick Film 0705 15 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details