Vishay Intertechnology, Inc. RES 15.6K OHM 0.15W 0.1% 0805 M55342K06B15B6RTS

Description
RES 15.6Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 15.6Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 0.15W 0.1% 0805 - M55342K06B15B6RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 0.15W 0.1% 0805
M55342K06B15B6RTS
RES 15.6K OHM 0.15W 0.1% 0805 M55342K06B15B6RTS
RES 15.6Kohm 0.15W 0.1% 0805

RES 15.6Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B15B6RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B15B6RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B15B6RTSTR-ND
15.6 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

15.6 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B15B6RTS 764-M55342K06B15B6RTSTR-ND
Product Name RES 15.6K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 15600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details