Vishay Intertechnology, Inc. RES 158K OHM 0.15W 0.1% 0805 M55342K06B158BRWS

Description
RES 158Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 158Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 0.15W 0.1% 0805 - M55342K06B158BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 0.15W 0.1% 0805
M55342K06B158BRWS
RES 158K OHM 0.15W 0.1% 0805 M55342K06B158BRWS
RES 158Kohm 0.15W 0.1% 0805

RES 158Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B158BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B158BRWS-ND
Chip Resistor - Surface Mount 764-M55342K06B158BRWS-ND
158 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

158 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B158BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B158BRWS
Chip Resistor - Surface Mount M55342K06B158BRWS
RES SMD 158K OHM 0.1% 0.15W 0705

RES SMD 158K OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B158BRWS 764-M55342K06B158BRWS-ND M55342K06B158BRWS
Product Name RES 158K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 158000 ohms 158000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details