Vishay Precision Group Rcwpm-575 150K 5% K M55342K06B150Ks Rsl Vishay M55342K06B150KSUL

Description
RCWPM-575 150K 5% K M55342K06B150KS RSL
Description
RCWPM-575 150K 5% K M55342K06B150KS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 150K 5% K M55342K06B150Ks Rsl Vishay - 21P2295 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 150K 5% K M55342K06B150Ks Rsl Vishay
21P2295
Rcwpm-575 150K 5% K M55342K06B150Ks Rsl Vishay 21P2295
RCWPM-575 150K 5% K M55342K06B150KS RSL

RCWPM-575 150K 5% K M55342K06B150KS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2295
Product Name Rcwpm-575 150K 5% K M55342K06B150Ks Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details