Vishay Precision Group Rcwpm-575 150K 2% K M55342K06B150Hr Rsl Vishay M55342K06B150HRUL

Description
RCWPM-575 150K 2% K M55342K06B150HR RSL
Description
RCWPM-575 150K 2% K M55342K06B150HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 150K 2% K M55342K06B150Hr Rsl Vishay - 21P2287 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 150K 2% K M55342K06B150Hr Rsl Vishay
21P2287
Rcwpm-575 150K 2% K M55342K06B150Hr Rsl Vishay 21P2287
RCWPM-575 150K 2% K M55342K06B150HR RSL

RCWPM-575 150K 2% K M55342K06B150HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2287
Product Name Rcwpm-575 150K 2% K M55342K06B150Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details