Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B150DRS2

Description
RCWPM-575 150 1% K M55342K06B150
Request a Quote Datasheet
Description
RCWPM-575 150 1% K M55342K06B150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B150DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B150DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B150DRS2CT-ND
RCWPM-575 150 1% K M55342K06B150

RCWPM-575 150 1% K M55342K06B150

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B150DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B150DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B150DRS2TR-ND
RCWPM-575 150 1% K M55342K06B150

RCWPM-575 150 1% K M55342K06B150

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B150DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B150DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B150DRS2DKR-ND
RCWPM-575 150 1% K M55342K06B150

RCWPM-575 150 1% K M55342K06B150

Buy Now Datasheet
Res Thin Film 0705 150 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B150DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 150 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B150DRS2
Res Thin Film 0705 150 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B150DRS2
Res Thin Film 0705 150 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 150 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B150DRS2CT-ND M55342K06B150DRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 150 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details