Vishay Precision Group RESISTOR 14.3K 1% .1W M55342K06B14E3R

Description
RESISTOR 14.3K 1% .1W
Request a Quote
Description
RESISTOR 14.3K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 14.3K 1% .1W - M55342K06B14E3R - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 14.3K 1% .1W
M55342K06B14E3R
RESISTOR 14.3K 1% .1W M55342K06B14E3R
RESISTOR 14.3K 1% .1W

RESISTOR 14.3K 1% .1W

Supplier's Site
Resistor,thin Film,14.3Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Vishay - 56C9973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,14.3Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Vishay
56C9973
Resistor,thin Film,14.3Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Vishay 56C9973
Resistor,Thin Film,14.3KOhms,50WV, 1+/-% Tol,-100,100ppm-TC,0 805-Case

Resistor,Thin Film,14.3KOhms,50WV,1+/-% Tol,-100,100ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B14E3R 56C9973
Product Name RESISTOR 14.3K 1% .1W Resistor,thin Film,14.3Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details