Vishay Intertechnology, Inc. SMD,705,1/10W,14.3K,.1%,100PPM,R/.01%,WAFFLE M55342K06B14B3RWS

Description
SMD,705,1/10W,14.3K, .1%,100PPM,R/.01%,WA FFLE
Request a Quote Datasheet
Description
SMD,705,1/10W,14.3K, .1%,100PPM,R/.01%,WA FFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,14.3K,.1%,100PPM,R/.01%,WAFFLE - M55342K06B14B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,14.3K,.1%,100PPM,R/.01%,WAFFLE
M55342K06B14B3RWS
SMD,705,1/10W,14.3K,.1%,100PPM,R/.01%,WAFFLE M55342K06B14B3RWS
SMD,705,1/10W,14.3K, .1%,100PPM,R/.01%,WA FFLE

SMD,705,1/10W,14.3K,.1%,100PPM,R/.01%,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B14B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B14B3RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B14B3RWS-ND
14.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

14.3 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B14B3RWS 764-M55342K06B14B3RWS-ND
Product Name SMD,705,1/10W,14.3K,.1%,100PPM,R/.01%,WAFFLE Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details