Vishay Precision Group Rcwpm-575 140K 1% K M55342K06B140Es Rsl Vishay M55342K06B140ESUL

Description
RCWPM-575 140K 1% K M55342K06B140ES RSL
Description
RCWPM-575 140K 1% K M55342K06B140ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 140K 1% K M55342K06B140Es Rsl Vishay - 21P2211 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 140K 1% K M55342K06B140Es Rsl Vishay
21P2211
Rcwpm-575 140K 1% K M55342K06B140Es Rsl Vishay 21P2211
RCWPM-575 140K 1% K M55342K06B140ES RSL

RCWPM-575 140K 1% K M55342K06B140ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2211
Product Name Rcwpm-575 140K 1% K M55342K06B140Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details