Vishay Precision Group Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B140ERSU

Description
Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K06B140ERSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K06B140ERSU
Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B140ERSU
Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 06 Case Size 140 Kohm 0.01% Vishay - 57C0002 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 140 Kohm 0.01% Vishay
57C0002
M55342 100 Ppm 06 Case Size 140 Kohm 0.01% Vishay 57C0002
M55342 100 ppm 06 Case Size 140 kOhm 0.01%

M55342 100 ppm 06 Case Size 140 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B140ERSU 57C0002
Product Name Res Thin Film 0705 140K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 06 Case Size 140 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers