Vishay Precision Group Rcwpm-575 140 1% K M55342K06B140Ds Tsl Vishay M55342K06B140DSWL

Description
RCWPM-575 140 1% K M55342K06B140DS TSL
Description
RCWPM-575 140 1% K M55342K06B140DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 140 1% K M55342K06B140Ds Tsl Vishay - 21P2208 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 140 1% K M55342K06B140Ds Tsl Vishay
21P2208
Rcwpm-575 140 1% K M55342K06B140Ds Tsl Vishay 21P2208
RCWPM-575 140 1% K M55342K06B140DS TSL

RCWPM-575 140 1% K M55342K06B140DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2208
Product Name Rcwpm-575 140 1% K M55342K06B140Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers