Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B140AMWS

Description
140 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
140 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B140AMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B140AMWS-ND
Chip Resistor - Surface Mount 764-M55342K06B140AMWS-ND
140 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

140 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 140 OHM 0.15W 0.1% 0805 - M55342K06B140AMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 0.15W 0.1% 0805
M55342K06B140AMWS
RES 140 OHM 0.15W 0.1% 0805 M55342K06B140AMWS
RES 140ohm 0.15W 0.1% 0805

RES 140ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B140AMWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B140AMWS
Chip Resistor - Surface Mount M55342K06B140AMWS
RES SMD 140 OHM 0.1% 0.15W 0705

RES SMD 140 OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B140AMWS-ND M55342K06B140AMWS M55342K06B140AMWS
Product Name Chip Resistor - Surface Mount RES 140 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details