Vishay Precision Group Rcwpm-575 13K 1% K M55342K06B13E0R Tsl Vishay M55342K06B13E0RWL

Description
RCWPM-575 13K 1% K M55342K06B13E0R TSL
Description
RCWPM-575 13K 1% K M55342K06B13E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 13K 1% K M55342K06B13E0R Tsl Vishay - 21P2126 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 13K 1% K M55342K06B13E0R Tsl Vishay
21P2126
Rcwpm-575 13K 1% K M55342K06B13E0R Tsl Vishay 21P2126
RCWPM-575 13K 1% K M55342K06B13E0R TSL

RCWPM-575 13K 1% K M55342K06B13E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2126
Product Name Rcwpm-575 13K 1% K M55342K06B13E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers