13 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Res Thin Film 0705 13K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
RES SMD 13K OHM 0.1% 0.15W 0705
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342K06B13B0MWS-ND | M55342K06B13B0MWS | M55342K06B13B0MWS |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0705 13K Ohm 0.1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 to 1 +/- % | 0.1000 +/- % |