Vishay Precision Group Rcwpm-575 133K 1% K M55342K06B133Es Rsl Vishay M55342K06B133ESUL

Description
RCWPM-575 133K 1% K M55342K06B133ES RSL
Description
RCWPM-575 133K 1% K M55342K06B133ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 133K 1% K M55342K06B133Es Rsl Vishay - 21P2167 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 133K 1% K M55342K06B133Es Rsl Vishay
21P2167
Rcwpm-575 133K 1% K M55342K06B133Es Rsl Vishay 21P2167
RCWPM-575 133K 1% K M55342K06B133ES RSL

RCWPM-575 133K 1% K M55342K06B133ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2167
Product Name Rcwpm-575 133K 1% K M55342K06B133Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers