Vishay Intertechnology, Inc. Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray M55342K06B12K0TWBT

Description
Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray - M55342K06B12K0TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray
M55342K06B12K0TWBT
Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray M55342K06B12K0TWBT
Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B12K0TWBT
Product Name Res Thick Film 0705 12K Ohm 5% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details