Vishay Intertechnology, Inc. Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B12E7RWB

Description
Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B12E7RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B12E7RWB
Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B12E7RWB
Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B12E7RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B12E7RWB-ND
Chip Resistor - Surface Mount 541-M55342K06B12E7RWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B12E7RWB 541-M55342K06B12E7RWB-ND
Product Name Res Thin Film 0705 12.7K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details