Vishay Intertechnology, Inc. RESISTOR 12.1K 1% .1W M55342K06B12E1R

Description
RESISTOR 12.1K 1% .1W
Request a Quote
Description
RESISTOR 12.1K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 12.1K 1% .1W - M55342K06B12E1R - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 12.1K 1% .1W
M55342K06B12E1R
RESISTOR 12.1K 1% .1W M55342K06B12E1R
RESISTOR 12.1K 1% .1W

RESISTOR 12.1K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B12E1R
Product Name RESISTOR 12.1K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details