Vishay Precision Group Rcwpm-575 12.7 1% K M55342K06B12D7R Tsl Vishay M55342K06B12D7RWL

Description
RCWPM-575 12.7 1% K M55342K06B12D7R TSL
Description
RCWPM-575 12.7 1% K M55342K06B12D7R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 12.7 1% K M55342K06B12D7R Tsl Vishay - 21P2044 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 12.7 1% K M55342K06B12D7R Tsl Vishay
21P2044
Rcwpm-575 12.7 1% K M55342K06B12D7R Tsl Vishay 21P2044
RCWPM-575 12.7 1% K M55342K06B12D7R TSL

RCWPM-575 12.7 1% K M55342K06B12D7R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2044
Product Name Rcwpm-575 12.7 1% K M55342K06B12D7R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details