Vishay Intertechnology, Inc. RES 12.7K OHM 0.15W 0.1% 0805 M55342K06B12B7RWS

Description
RES 12.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 0.15W 0.1% 0805 - M55342K06B12B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 0.15W 0.1% 0805
M55342K06B12B7RWS
RES 12.7K OHM 0.15W 0.1% 0805 M55342K06B12B7RWS
RES 12.7Kohm 0.15W 0.1% 0805

RES 12.7Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B12B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B12B7RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B12B7RWS-ND
12.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

12.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B12B7RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B12B7RWS
Chip Resistor - Surface Mount M55342K06B12B7RWS
RES SMD 12.7KOHM 0.1% 0.15W 0805

RES SMD 12.7KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B12B7RWS 764-M55342K06B12B7RWS-ND M55342K06B12B7RWS
Product Name RES 12.7K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 12700 ohms 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details