Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B12B1RWS

Description
12.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B12B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B12B1RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B12B1RWS-ND
12.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

12.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD,705,1/10W,12.1K,.1%,100PPM,R/.01%,BULK - M55342K06B12B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,12.1K,.1%,100PPM,R/.01%,BULK
M55342K06B12B1RWS
SMD,705,1/10W,12.1K,.1%,100PPM,R/.01%,BULK M55342K06B12B1RWS
SMD,705,1/10W,12.1K, .1%,100PPM,R/.01%,BU LK

SMD,705,1/10W,12.1K,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B12B1RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B12B1RWS
Chip Resistor - Surface Mount M55342K06B12B1RWS
RES SMD 12.1KOHM 0.1% 0.15W 0805

RES SMD 12.1KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B12B1RWS-ND M55342K06B12B1RWS M55342K06B12B1RWS
Product Name Chip Resistor - Surface Mount SMD,705,1/10W,12.1K,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details