Vishay Intertechnology, Inc. RES 12K OHM 0.15W 0.1% 0805 M55342K06B12B0RTS

Description
RES 12Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 12Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 0.15W 0.1% 0805 - M55342K06B12B0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 0.15W 0.1% 0805
M55342K06B12B0RTS
RES 12K OHM 0.15W 0.1% 0805 M55342K06B12B0RTS
RES 12Kohm 0.15W 0.1% 0805

RES 12Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B12B0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B12B0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B12B0RTSTR-ND
12 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

12 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B12B0RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B12B0RTS
Chip Resistor - Surface Mount M55342K06B12B0RTS
RES SMD 12K OHM 0.1% 0.15W 0705

RES SMD 12K OHM 0.1% 0.15W 0705

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B12B0RTS 764-M55342K06B12B0RTSTR-ND M55342K06B12B0RTS
Product Name RES 12K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 12000 ohms 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573210 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers