Vishay Precision Group Chip Resistor - Surface Mount - M55342K06B127DSWL M55342K06B127DSWL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018953-M55342K06B12 7DSWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018953-M55342K06B12 7DSWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K06B127DSWL - 1018953-M55342K06B127DSWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B127DSWL
1018953-M55342K06B127DSWL
Chip Resistor - Surface Mount - M55342K06B127DSWL 1018953-M55342K06B127DSWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018953-M55342K06B12 7DSWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018953-M55342K06B127DSWL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
SMD 127 Ohm 0.15W Resistor - 52-M55342K06B127DSWL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 127 Ohm 0.15W Resistor
52-M55342K06B127DSWL
SMD 127 Ohm 0.15W Resistor 52-M55342K06B127DSWL
Res Thick Film 0705 127 Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B127DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B127DSWL can be used for catalog matching and distributor lookup.

Res Thick Film 0705 127 Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B127DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B127DSWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcwpm-575 127 1% K M55342K06B127Ds Tsl Vishay - 21P2114 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 127 1% K M55342K06B127Ds Tsl Vishay
21P2114
Rcwpm-575 127 1% K M55342K06B127Ds Tsl Vishay 21P2114
RCWPM-575 127 1% K M55342K06B127DS TSL

RCWPM-575 127 1% K M55342K06B127DS TSL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1018953-M55342K06B127DSWL 52-M55342K06B127DSWL 21P2114
Product Name Chip Resistor - Surface Mount - M55342K06B127DSWL SMD 127 Ohm 0.15W Resistor Rcwpm-575 127 1% K M55342K06B127Ds Tsl Vishay
Technology / Construction Thick Film
Mounting / Packaging 0705
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers