Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - M55342K06B127DSWB M55342K06B127DSWB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208464-M55342K06B12 7DSWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 127 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0705 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208464-M55342K06B12 7DSWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 127 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0705 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K06B127DSWB - 1208464-M55342K06B127DSWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B127DSWB
1208464-M55342K06B127DSWB
Chip Resistor - Surface Mount - M55342K06B127DSWB 1208464-M55342K06B127DSWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208464-M55342K06B12 7DSWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 127 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0705 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208464-M55342K06B127DSWB
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 127 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 0705
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now
SMD 127 Ohm 20W Resistor - 52-M55342K06B127DSWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 127 Ohm 20W Resistor
52-M55342K06B127DSWB
SMD 127 Ohm 20W Resistor 52-M55342K06B127DSWB
Res Thick Film 0705 127 Ohm 1% 3/20W ±100ppm/°C 0.001% Molded SMD SMD Tray Product overview: M55342K06B127DSWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B127DSWB can be used for catalog matching and distributor lookup.

Res Thick Film 0705 127 Ohm 1% 3/20W ±100ppm/°C 0.001% Molded SMD SMD Tray Product overview: M55342K06B127DSWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B127DSWB can be used for catalog matching and distributor lookup.

Supplier's Site
Res Thick Film 0705 127 Ohm 1% 1/10W ¦100ppm/¦C 0.001% SMD Tray - M55342K06B127DSWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 127 Ohm 1% 1/10W ¦100ppm/¦C 0.001% SMD Tray
M55342K06B127DSWB
Res Thick Film 0705 127 Ohm 1% 1/10W ¦100ppm/¦C 0.001% SMD Tray M55342K06B127DSWB
Res Thick Film 0705 127 Ohm 1% 1/10W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 0705 127 Ohm 1% 1/10W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1208464-M55342K06B127DSWB 52-M55342K06B127DSWB M55342K06B127DSWB
Product Name Chip Resistor - Surface Mount - M55342K06B127DSWB SMD 127 Ohm 20W Resistor Res Thick Film 0705 127 Ohm 1% 1/10W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 to 1.00E-3 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers