Vishay Precision Group Rcwpm-575 127 1% K M55342K06B127Ds Rsl Vishay M55342K06B127DSUL

Description
RCWPM-575 127 1% K M55342K06B127DS RSL
Description
RCWPM-575 127 1% K M55342K06B127DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 127 1% K M55342K06B127Ds Rsl Vishay - 21P2113 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 127 1% K M55342K06B127Ds Rsl Vishay
21P2113
Rcwpm-575 127 1% K M55342K06B127Ds Rsl Vishay 21P2113
RCWPM-575 127 1% K M55342K06B127DS RSL

RCWPM-575 127 1% K M55342K06B127DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2113
Product Name Rcwpm-575 127 1% K M55342K06B127Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers