Vishay Precision Group Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B124DRSU

Description
Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K06B124DRSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K06B124DRSU
Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B124DRSU
Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 06 Case Size 124 Ohm 0.01% Vishay - 56C9757 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 124 Ohm 0.01% Vishay
56C9757
M55342 100 Ppm 06 Case Size 124 Ohm 0.01% Vishay 56C9757
M55342 100 ppm 06 Case Size 124 Ohm 0.01%

M55342 100 ppm 06 Case Size 124 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B124DRSU 56C9757
Product Name Res Thin Film 0705 124 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 06 Case Size 124 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details