Vishay Precision Group Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B121DRS6

Description
Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B121DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B121DRS6
Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B121DRS6
Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,121Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 56C9732 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,121Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
56C9732
Resistor,thick Film,121Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 56C9732
Resistor,Thick Film,121Ohms,50WV,1+ /-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,121Ohms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B121DRS6 56C9732
Product Name Res Thin Film 0705 121 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,121Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details