Vishay Intertechnology, Inc. RESISTOR, 121, 1%, 0.1W M55342K06B121DR

Description
RESISTOR, 121, 1%, 0.1W
Request a Quote
Description
RESISTOR, 121, 1%, 0.1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 121, 1%, 0.1W - M55342K06B121DR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 121, 1%, 0.1W
M55342K06B121DR
RESISTOR, 121, 1%, 0.1W M55342K06B121DR
RESISTOR, 121, 1%, 0.1W

RESISTOR, 121, 1%, 0.1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B121DR
Product Name RESISTOR, 121, 1%, 0.1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers