Vishay Intertechnology, Inc. Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B120JRS2

Description
Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B120JRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B120JRS2
Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B120JRS2
Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B120JRS2
Product Name Res Thin Film 0705 120 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers