Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B120BRTS

Description
120 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
120 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B120BRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B120BRTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B120BRTSTR-ND
120 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

120 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 120K OHM 0.15W 0.1% 0805 - M55342K06B120BRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 0.15W 0.1% 0805
M55342K06B120BRTS
RES 120K OHM 0.15W 0.1% 0805 M55342K06B120BRTS
RES 120Kohm 0.15W 0.1% 0805

RES 120Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B120BRTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B120BRTS
Chip Resistor - Surface Mount M55342K06B120BRTS
RES SMD 120K OHM 0.1% 0.15W 0705

RES SMD 120K OHM 0.1% 0.15W 0705

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B120BRTSTR-ND M55342K06B120BRTS M55342K06B120BRTS
Product Name Chip Resistor - Surface Mount RES 120K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details