Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B120ART0

Description
120 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B120ART0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B120ART0TR-ND
Chip Resistor - Surface Mount 764-M55342K06B120ART0TR-ND
120 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

120 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 120 OHM 0.15W 0.1% 0805 - M55342K06B120ART0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 0.15W 0.1% 0805
M55342K06B120ART0
RES 120 OHM 0.15W 0.1% 0805 M55342K06B120ART0
RES 120ohm 0.15W 0.1% 0805

RES 120ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B120ART0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B120ART0
Chip Resistor - Surface Mount M55342K06B120ART0
RES SMD 120 OHM 0.1% 0.15W 0705

RES SMD 120 OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B120ART0TR-ND M55342K06B120ART0 M55342K06B120ART0
Product Name Chip Resistor - Surface Mount RES 120 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details