Vishay Precision Group Rcwpm-575 11K 5% K M55342K06B11K0R Rsl Vishay M55342K06B11K0RUL

Description
RCWPM-575 11K 5% K M55342K06B11K0R RSL
Description
RCWPM-575 11K 5% K M55342K06B11K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 11K 5% K M55342K06B11K0R Rsl Vishay - 21P1999 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 11K 5% K M55342K06B11K0R Rsl Vishay
21P1999
Rcwpm-575 11K 5% K M55342K06B11K0R Rsl Vishay 21P1999
RCWPM-575 11K 5% K M55342K06B11K0R RSL

RCWPM-575 11K 5% K M55342K06B11K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1999
Product Name Rcwpm-575 11K 5% K M55342K06B11K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details