Vishay Intertechnology, Inc. Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K06B11E3RS2

Description
Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B11E3RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B11E3RS2
Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K06B11E3RS2
Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B11E3RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B11E3RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B11E3RS2TR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B11E3RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B11E3RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B11E3RS2DKR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B11E3RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B11E3RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B11E3RS2CT-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B11E3RS2 541-M55342K06B11E3RS2TR-ND
Product Name Res Thick Film 0705 11.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details